Lattice Semiconductor LFEC1E-3Q208IES
- 收藏
- 对比
LFEC1E-3Q208IES
1423-LFEC1E-3Q208IES
嵌入式 - FPGA(现场可编程门阵列)
--
大陆
立即发货

FPGA - Field Programmable Gate Array 1.5 LUT 112 I/O
1最小包装量--
LFEC1E-3Q208IES详情
Lattice Semiconductor LFEC1E-3Q208IES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
1.52/1.14
Operating Temp Range
-20C to 60C
Inside Diameter After Shrinking
15/7.4
Inside Diameter Before Shrinking
25.7/25.7
类型
模制靴
产品长度(mm)
121.2(mm)
LFEC1E-3Q208IES拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation







哦! 它是空的。