Lattice Semiconductor LFX1200B-5FE680C
- 收藏
- 对比
LFX1200B-5FE680C
1423-LFX1200B-5FE680C
无类别的
--
大陆
立即发货

LFX1200B-5FE680C datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
LFX1200B-5FE680C详情
Lattice Semiconductor LFX1200B-5FE680C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
45
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 35
频率
50 Hz
LFX1200B-5FE680C拓展信息







哦! 它是空的。