Lattice Semiconductor LFXP10E-5F388CES
- 收藏
- 对比
LFXP10E-5F388CES
1423-LFXP10E-5F388CES
嵌入式 - FPGA(现场可编程门阵列)
--
大陆
立即发货

FPGA - Field Programmable Gate Array
1最小包装量--
LFXP10E-5F388CES详情
Lattice Semiconductor LFXP10E-5F388CES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
氯丁橡胶
Product Thickness
3.17
Operating Temp Range
-70C to 121C
Shrink Wall Type
MEDIUM
Inside Diameter After Shrinking
43.4
Inside Diameter Before Shrinking
76.2
类型
TUBING
颜色
Black
收缩率
1.75:1
LFXP10E-5F388CES拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation







哦! 它是空的。