Lattice Semiconductor PCI-MT64-E3-US
- 收藏
- 对比
PCI-MT64-E3-US
1423-PCI-MT64-E3-US
软件,服务
--
大陆
立即发货

Development Software PCI 64-bit Master/Target for LatticeECP3 - 1 Year Subscription License
1最小包装量--
PCI-MT64-E3-US详情
Lattice Semiconductor PCI-MT64-E3-US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Description/Function
PCI 64-bit Master/Target for LatticeECP3 - 1 Year Subscription
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Lattice
Brand
Lattice
For Use With
Lattice ECP3
终端
Crimp
连接器类型
Circular
性别
Male
子类别
嵌入式解决方案
接头数量
32
产品类别
开发软件
产品
PCI 64-bit Master/Target
产品类别
开发软件
达到SVHC
有
PCI-MT64-E3-US拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation







哦! 它是空的。