Lattice Semiconductor SII1932CNU
- 收藏
- 对比
SII1932CNU
1423-SII1932CNU
集成电路(IC)
--
大陆
立即发货

SII1932CNU datasheet pdf and Integrated Circuits (ICs) product details from Lattice Semiconductor stock available at utmel
1最小包装量--
SII1932CNU详情
Lattice Semiconductor SII1932CNU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Shape
No Lead
Supplier Package
QFN
Standard Package Name
QFN
PCB changed
64
Mounting
表面贴装
Category
HDMI发射器
PPAP
无
Automotive
无
HTS
8541.40.95.00
EU RoHS
Compliant
零件状态
Obsolete
引脚数量
64
SII1932CNU拓展信息
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor







哦! 它是空的。