Lattice Semiconductor SII9127ACTU
- 收藏
- 对比
SII9127ACTU
1423-SII9127ACTU
其它
--
大陆
立即发货

SII9127ACTU datasheet pdf and Miscellaneous product details from Lattice Semiconductor stock available at utmel
1最小包装量--
SII9127ACTU详情
Lattice Semiconductor SII9127ACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Category
HDMI接收器
Mounting
表面贴装
Package Height
1
Package Width
14
Package Length
14
PCB changed
128
Standard Package Name
QFP
Supplier Package
TQFP
Lead Shape
Gull-wing
零件状态
Unconfirmed
引脚数量
128
SII9127ACTU拓展信息
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor
Lattice Semiconductor







哦! 它是空的。