Lattice Semiconductor Corporation DDR2CTWB-M2-UT
- 收藏
- 对比
DDR2CTWB-M2-UT
1423-DDR2CTWB-M2-UT
软件,服务
--
大陆
立即发货

IP CORE DDR2 SDRAM XO2
--最小包装量--
DDR2CTWB-M2-UT详情
Lattice Semiconductor Corporation DDR2CTWB-M2-UT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Weeks
已出版
2015
系列
LatticeCORE™
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
License
RoHS状态
Non-RoHS Compliant
DDR2CTWB-M2-UT拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation








哦! 它是空的。