Lattice Semiconductor Corporation LFE2-50E-VID-EV
- 收藏
- 对比
LFE2-50E-VID-EV
1423-LFE2-50E-VID-EV
评估板 - 嵌入式 - 复杂逻辑器件(FPGA, CPLD)
--
大陆
立即发货

KIT DEMO VIDEO 7:1 LDVS CP2
1最小包装量--
LFE2-50E-VID-EV详情
Lattice Semiconductor Corporation LFE2-50E-VID-EV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bulk
系列
ECP2
已出版
2008
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
FPGA
评估套件
有
内容
Board(s), Cable(s), Power Supply
RoHS状态
符合RoHS标准
LFE2-50E-VID-EV拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation







哦! 它是空的。