Lattice Semiconductor Corporation LFE2M35E-V-EV
- 收藏
- 对比
LFE2M35E-V-EV
1423-LFE2M35E-V-EV
评估板 - 嵌入式 - 复杂逻辑器件(FPGA, CPLD)
--
大陆
立即发货

BOARD EVAL SMPTE SDI ECP2M
1最小包装量--
LFE2M35E-V-EV详情
Lattice Semiconductor Corporation LFE2M35E-V-EV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bulk
系列
ECP2M
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
FPGA
评估套件
有
内容
Board(s)
RoHS状态
Non-RoHS Compliant
LFE2M35E-V-EV拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation







哦! 它是空的。