Lattice Semiconductor Corporation LFEC20E-H-EV
- 收藏
- 对比
LFEC20E-H-EV
1423-LFEC20E-H-EV
评估板 - 嵌入式 - 复杂逻辑器件(FPGA, CPLD)
--
大陆
立即发货

Programmable Logic IC Development Tools Eval Board for EC20
1最小包装量--
LFEC20E-H-EV详情
Lattice Semiconductor Corporation LFEC20E-H-EV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
包装
Bulk
系列
EC
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
FPGA
评估套件
有
内容
Board(s)
RoHS状态
Non-RoHS Compliant
LFEC20E-H-EV拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation







哦! 它是空的。