Lattice Semiconductor Corporation LFXP10C-L-EV
- 收藏
- 对比
LFXP10C-L-EV
1423-LFXP10C-L-EV
评估板 - 嵌入式 - 复杂逻辑器件(FPGA, CPLD)
--
大陆
立即发货

BOARD EVAL LATTICEXP10C STD
1最小包装量--
LFXP10C-L-EV详情
Lattice Semiconductor Corporation LFXP10C-L-EV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
底架
Standard
包装
Bulk
系列
XP
已出版
2000
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
FPGA
评估套件
有
内容
Board(s)
RoHS状态
Non-RoHS Compliant
无铅
无铅
LFXP10C-L-EV拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation







哦! 它是空的。