Lattice Semiconductor Corporation LFXP2-5E-B-EVN
- 收藏
- 对比
LFXP2-5E-B-EVN
1423-LFXP2-5E-B-EVN
评估板 - 嵌入式 - 复杂逻辑器件(FPGA, CPLD)
--
大陆
立即发货

Programmable Logic IC Development Tools LatticeXP2 Brevia Dev kit
1最小包装量--
LFXP2-5E-B-EVN详情
Lattice Semiconductor Corporation LFXP2-5E-B-EVN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
系列
XP2
已出版
2000
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
FPGA
评估套件
有
内容
Board(s), Cable(s), Power Supply
RoHS状态
符合RoHS标准
LFXP2-5E-B-EVN拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation







哦! 它是空的。