Lattice Semiconductor Corporation ORLI10G5-FPSC-EV
- 收藏
- 对比
ORLI10G5-FPSC-EV
1423-ORLI10G5-FPSC-EV
评估板 - 嵌入式 - 复杂逻辑器件(FPGA, CPLD)
--
大陆
立即发货

Programmable Logic IC Development Tools ORCA ORLI10G5 FPSC Eval Brd
1最小包装量--
ORLI10G5-FPSC-EV详情
Lattice Semiconductor Corporation ORLI10G5-FPSC-EV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
包装
Bulk
系列
ORCA® Series 4
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
FPGA
评估套件
有
内容
Board(s), Cable(s), Power Supply
RoHS状态
Non-RoHS Compliant
ORLI10G5-FPSC-EV拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation







哦! 它是空的。