Lattice Semiconductor Corporation PCI-T32-M2-U1
- 收藏
- 对比
PCI-T32-M2-U1
1423-PCI-T32-M2-U1
软件,服务
--
大陆
立即发货

IP CORE PCI 32-BIT XO2
1最小包装量--
PCI-T32-M2-U1详情
Lattice Semiconductor Corporation PCI-T32-M2-U1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Weeks
系列
LatticeCORE™
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
License
RoHS状态
Non-RoHS Compliant
PCI-T32-M2-U1拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation








哦! 它是空的。