Lattice Semiconductor Corporation PCI-T64-E3-U6
- 收藏
- 对比
PCI-T64-E3-U6
1423-PCI-T64-E3-U6
软件,服务
--
大陆
立即发货

IP CORE PCI TARGET 64BIT ECP3
1最小包装量--
PCI-T64-E3-U6详情
Lattice Semiconductor Corporation PCI-T64-E3-U6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Weeks
包装
Bulk
系列
LatticeCORE™
已出版
2010
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
License
RoHS状态
ROHS3 Compliant
PCI-T64-E3-U6拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation








哦! 它是空的。