Lattice Semiconductor Corporation TR-SDI-PHY-E3-U1
- 收藏
- 对比
TR-SDI-PHY-E3-U1
1423-TR-SDI-PHY-E3-U1
软件,服务
--
大陆
立即发货

IP CORE SDI PHY TRI-RATE ECP3
1最小包装量--
TR-SDI-PHY-E3-U1详情
Lattice Semiconductor Corporation TR-SDI-PHY-E3-U1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Weeks
系列
LatticeCORE™
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
License
RoHS状态
ROHS3 Compliant
TR-SDI-PHY-E3-U1拓展信息
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation
Lattice Semiconductor Corporation








哦! 它是空的。