BAC8015详情
L-Com BAC8015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA2L-M1C52V-R
Approvals
CSA, UL
Manufacturer
IDEC
RoHS
Non-Compliant
端子类型
PCB
灯型
LED
触点
单刀双掷
知识产权评级
IP65
0个相似型号
BAC8015拓展信息
BAC8015详情
L-Com BAC8015重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
HA2L-M1C52V-R
Approvals
CSA, UL
Manufacturer
IDEC
RoHS
Non-Compliant
端子类型
PCB
灯型
LED
触点
单刀双掷
知识产权评级
IP65
BAC8015拓展信息