L-Com CA3A-90RB-05M
- 收藏
- 对比
CA3A-90RB-05M
1426-CA3A-90RB-05M
集成电路(IC)
--
大陆
立即发货

USB CABLE, 3.0 A PLUG-B PLUG, 0.5M, BLUE, Connector A:USB Type A Plug, Connector B:USB Type B Plug, Cable Length - Metric:500mm, Cable Length - Imperial:19.7", USB Standard:USB 3.0, Jacket Color:Blue, Electronic Marking:- RoHS Compliant: Yes
1最小包装量--
CA3A-90RB-05M详情
L-Com CA3A-90RB-05M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CA3A-90RB-05M
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Risk Rank
1.94
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
CA3A-90RB-05M拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。