CAA-90UMICB-2M详情
L-Com CAA-90UMICB-2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable diameter (details)
4-7 mm
AWG
20
Content
1pc(s)
Material (details)
Gold-plated
Manufacturer part #
NP3CM-B,STEREO
Connections
Soldering
Pins
3/stereo
Outside Ø
5.23mm
Factory colour
Black
类型
NP3CM-B,STEREO
0个相似型号
CAA-90UMICB-2M拓展信息








哦! 它是空的。