L-Com CA-RSPNMB001
- 收藏
- 对比
CA-RSPNMB001
1426-CA-RSPNMB001
集成电路(IC)
--
大陆
立即发货

COAXIAL CABLE ASSEMBLY, Connector Type A:SMA RP Straight Plug, Connector Type B:N Type Straight Plug, Coaxial Cable Type:-, Impedance:50ohm, Cable Length - Imperial:1ft, Cable Length - Metric:305mm, Jacket Color:White RoHS Compliant: Yes
1最小包装量--
CA-RSPNMB001详情
L-Com CA-RSPNMB001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CA-RSPNMB001
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Risk Rank
5.52
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
CA-RSPNMB001拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。