L-Com CIB24BF-I
- 收藏
- 对比
CIB24BF-I
1426-CIB24BF-I
集成电路(IC)
--
大陆
立即发货

I/O CONNECTOR, Inter Series Connector A:IEEE-488 GPIB, Convert From Positions:24Positions, Convert From Gender:Receptacle, Inter Series Connector B:IEEE-488 GPIB, Convert To Positions:24Positions, Convert To Gender:Receptacle RoHS Compliant: Yes
1最小包装量--
CIB24BF-I详情
L-Com CIB24BF-I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Manufacturer Part Number
CIB24BF-I
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Risk Rank
5.73
连接器类型
矩形连接器适配器
过滤功能
NO
混合接触
NO
Reach合规守则
unknown
触点性别
FEMALE-FEMALE
空壳
NO
直线连接
YES
1侧接头数量
24
2侧接头数量
24
CIB24BF-I拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。