L-Com CS2H15MF-10
- 收藏
- 对比
CS2H15MF-10
1426-CS2H15MF-10
集成电路(IC)
--
大陆
立即发货

MONITOR CABLE, VGA VIDEO, 10FT, GRAY, Connector Type A:HD-15 Plug, Connector Type B:HD-15 Receptacle, Cable Length - Imperial:10ft, Cable Length - Metric:3m, Jacket Color:Grey, Product Range:-, Cable Length:10ft, Colour:Light Gray RoHS Compliant:
1最小包装量--
CS2H15MF-10详情
L-Com CS2H15MF-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CS2H15MF-10
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Risk Rank
5.55
连接器类型
互联装置
Reach合规守则
unknown
连接器类型A
HD-15 Plug
连接器类型B
HD-15 Receptacle
CS2H15MF-10拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。