L-Com CSMN9MF-5
- 收藏
- 对比
CSMN9MF-5
1426-CSMN9MF-5
集成电路(IC)
--
大陆
立即发货

COMPUTER CABLE, DB9 M TO F, 1.5M, GREY, Connector Type A:D Sub 9 Position Plug, Connector Type B:D Sub 9 Position Receptacle, Cable Length - Imperial:5ft, Cable Length - Metric:1.5m, Jacket Color:Grey, Product Range:- RoHS Compliant: Yes
1最小包装量--
CSMN9MF-5详情
L-Com CSMN9MF-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CSMN9MF-5
Rohs Code
有
Part Life Cycle Code
接触制造商
Ihs Manufacturer
L-COM INC
Risk Rank
5.22
RoHS
Compliant
连接器类型
互联装置
颜色
Grey
Reach合规守则
unknown
电缆长度
1.524 m
CSMN9MF-5拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。