L-Com CSMNB9MM-5
- 收藏
- 对比
CSMNB9MM-5
1426-CSMNB9MM-5
集成电路(IC)
--
大陆
立即发货

COMPUTER CABLE, SERIAL, 5FT, BLACK, Connector Type A:D Sub 9 Position Plug, Connector Type B:D Sub 9 Position Plug, Cable Length - Imperial:5ft, Cable Length - Metric:1.5m, Jacket Color:Black, Product Range:-, Cable Length:5ft RoHS Compliant: Yes
1最小包装量--
CSMNB9MM-5详情
L-Com CSMNB9MM-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CSMNB9MM-5
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Package Description
ROHS COMPLIANT
Risk Rank
2.1
Approvals
UL
Jacket Material
聚氯乙烯
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
屏蔽/屏蔽
NO
Reach合规守则
unknown
导体数量
9
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
DB9 MALE
连接器侧面1
DB9 MALE
CSMNB9MM-5拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。