L-Com CSMUAB-05M
- 收藏
- 对比
CSMUAB-05M
1426-CSMUAB-05M
无类别的
--
大陆
立即发货

Computer Cable, Usb, 0.5M, Grey; Connector To Connector:Type A Plug To Type B Plug; Cable Length - Metric:508Mm; Cable Length - Imperial:20; Usb Standard:Usb 2.0; Jacket Color:Gray; Electronic Marking:-; Product Range:- Rohs Compliant: Yes /L-Com CSMUAB-05M
1最小包装量--
CSMUAB-05M详情
L-Com CSMUAB-05M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
36
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504910936KN196
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CSMUAB-05M拓展信息







哦! 它是空的。