DK226MM-25详情
L-Com DK226MM-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA2L-M1C53-S
Manufacturer
IDEC
RoHS
Non-Compliant
端子类型
Solder
灯型
LED
触点
单刀双掷
知识产权评级
IP65
0个相似型号
DK226MM-25拓展信息
DK226MM-25详情
L-Com DK226MM-25重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
HA2L-M1C53-S
Manufacturer
IDEC
RoHS
Non-Compliant
端子类型
Solder
灯型
LED
触点
单刀双掷
知识产权评级
IP65
DK226MM-25拓展信息