FODSCOM2MIL-10详情
L-Com FODSCOM2MIL-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
-
Manufacturer part #
731 531-002-1
Leading contact (PE)
有
Content
1pc(s)
Total no. of pins
+ PE
Pins
-
Compatible with (details)
GDM Series contact box
RoHS
Non-Compliant
类型
GDM 3-16
0个相似型号
FODSCOM2MIL-10拓展信息








哦! 它是空的。