PMDVI-DSLMF-5详情
L-Com PMDVI-DSLMF-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Voltage, Rating
1000V
Contact Materials
Brass
Insulation Materials
Nylon
类型
Banana Socket
性别
Female
额定电流
24A
长度
33mm
0个相似型号
PMDVI-DSLMF-5拓展信息
PMDVI-DSLMF-5详情
L-Com PMDVI-DSLMF-5重要参数规格及、参数值,及相似型号如下:
触点镀层
Nickel
Voltage, Rating
1000V
Contact Materials
Brass
Insulation Materials
Nylon
类型
Banana Socket
性别
Female
额定电流
24A
长度
33mm
PMDVI-DSLMF-5拓展信息