TL-U219-000R详情
L-Com TL-U219-000R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Wire
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
Unfiltered
类型
Plug
定位的数量
15 Position
性别
Male
子类别
D-Sub Connectors
终端样式
Crimp
触点性别
Pin (Male)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Tin
符合标准
UL
产品类别
D-Sub Standard Connectors
TL-U219-000R拓展信息








哦! 它是空的。