TRD695RA14GR-40详情
L-Com TRD695RA14GR-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
96g
Enclosure material
Stainless steel
Case colour
Slate grey
Memory capacity
16GB
Factory colour
Black,Slate grey
类型
FENIX® 7X SOLAR
功能
GPS,Call & message notification,Distance,Pace,Sleep time,Sleep pattern analysis,Stopwatch,Session time,Alarm clock,Steps,Training zones,Time/date
0个相似型号
TRD695RA14GR-40拓展信息








哦! 它是空的。