注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥111.202394
10
¥104.907918
100
¥98.969732
500
¥93.367671
1000
¥88.08271
TRD695RA8OR-10详情
L-Com TRD695RA8OR-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
2500 - 15000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
625 - 1250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
TRD695RA8OR-10拓展信息







哦! 它是空的。