TRD815-CH-7-21F详情
L-Com TRD815-CH-7-21F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP3-40W01
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NC
知识产权评级
IP66
0个相似型号
TRD815-CH-7-21F拓展信息
MPM8OM4-SCR-05
L-Com
LCCA30033-FT2
L-Com
LCCA30023-FT2
L-Com
LCCA30044-FT1
L-Com
LCCA30033-FT5
L-Com
LCCA30014-FT1
L-Com
LCCA30046-FT1
L-Com
LCCA30040-FT1
L-Com
MPM12OM5-STZ-05
L-Com
MPM8OM5-LCR-5
L-Com








哦! 它是空的。