TRD815SRA10Y-5详情
L-Com TRD815SRA10Y-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
MIL Type
MIL-T-81714
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
In-Line
Contact Materials
铍铜
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Epiall
系列
终端连接系统
子类别
接线盒系统
触点性别
Without Pin Contacts
大小
20
产品类别
In-Line Junction Modules
产品
Single Electronic Splices - Diode
产品类别
In-Line Junction Modules
TRD815SRA10Y-5拓展信息








哦! 它是空的。