TRD815SZRA3BLK-100详情
L-Com TRD815SZRA3BLK-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
8mm
RoHS-compliant
有
Connections
Soldering
Min. temperature
-40°C
Material properties
chrome plated,shiny
Max. temperature
85°C
Energy efficiency rating
n.rel.
LED features
Built-in reflector
Factory colour
Red,Green
RoHS
Non-Compliant
类型
Internal reflector
波长
619nm,564nm
TRD815SZRA3BLK-100拓展信息








哦! 它是空的。