TRD815SZRA8GRY-5详情
L-Com TRD815SZRA8GRY-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Unplated
材料
Brass
Unit Weight
0.015556 oz
Factory Pack QuantityFactory Pack Quantity
20000
Mounting Styles
Screw
Wire Gauge Min
-
Wire Gauge Max
18 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
包装
Reel
类型
Ring
子类别
Terminals
终端样式
Crimp
线规
18 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
# 8
产品
螺丝端子
产品类别
Terminals
TRD815SZRA8GRY-5拓展信息








哦! 它是空的。