TRD815ZRA11GRY-60详情
L-Com TRD815ZRA11GRY-60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Connector version
straight
Cable use
Audio/phono
Type A
USB-C® plug
Version
Adapter
Type B
Jack socket 3.5 mm
No. of A connectors
1x
Factory colour
White
0个相似型号
TRD815ZRA11GRY-60拓展信息








哦! 它是空的。