TRD815ZRA14BLK-10详情
L-Com TRD815ZRA14BLK-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 130 C
Unit Weight
0.020706 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
颜色
Natural
性别
Receptacle (Female)
子类别
Terminals
触点性别
Female
产品类别
Terminals
产品
Housings
安装角
Straight
产品类别
Terminals
TRD815ZRA14BLK-10拓展信息








哦! 它是空的。