TRG508-T4T-1M详情
L-Com TRG508-T4T-1M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin Plated Contacts
Pitch Spacing
1mm
Contact Materials
磷青铜
Contact Position
Bottom
性别
Receptacle
连接器类型A
90° M12 Plug
连接器类型B
RJ45 Plug
0个相似型号
TRG508-T4T-1M拓展信息
PPA00008-03F
L-Com
PPA00002-01F
L-Com
PPA00002-02F
L-Com
TRG795MZ-01
L-Com
U3A00055-075M
L-Com
PPA00011-06F
L-Com
U3A00046-1M
L-Com
TRD855HFO-7
L-Com
U3A00046-075M
L-Com
TRD695OD-250
L-Com








哦! 它是空的。