L-Com U2A00017-5M
- 收藏
- 对比
U2A00017-5M
1426-U2A00017-5M
集成电路(IC)
--
大陆
立即发货

USB CABLE, 2.0 TYPE A RCPT-PLUG, 16.4FT, Connector A:USB Type A Receptacle, Connector B:USB Type A Plug, Cable Length - Metric:5m, Cable Length - Imperial:16.4ft, USB Standard:USB 2.0, Jacket Color:Black, Electronic Marking:-
1最小包装量--
U2A00017-5M详情
L-Com U2A00017-5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
U2A00017-5M
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Risk Rank
1.92
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
U2A00017-5M拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。