USP2ECF8SKB详情
L-Com USP2ECF8SKB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
-
Unit Weight
0.030265 oz
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMP-LATCH
RoHS
Details
系列
AMP-LATCH
类型
Strain Relief
子类别
Headers & Wire Housings
触点类型
-
额定电流
500 mA
行间距
-
产品类别
Headers & Wire Housings
产品
Accessories
产品类别
Headers & Wire Housings
USP2ECF8SKB拓展信息








哦! 它是空的。