WML2112921详情
L-Com WML2112921重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Liquid Crystal Polymer (LCP)
Factory Pack QuantityFactory Pack Quantity
48
Contact Materials
磷青铜
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
MICTOR SB
定位的数量
14 Position
行数
1 Row
子类别
Board to Board & Mezzanine Connectors
螺距
0.8 mm
产品类别
Board to Board & Mezzanine Connectors
产品
Plugs
安装角
Vertical
产品类别
Board to Board & Mezzanine Connectors
WML2112921拓展信息








哦! 它是空的。