Leader Tech 52-CBSA-1.75X1.75X0.4
- 收藏
- 对比
52-CBSA-1.75X1.75X0.4
1430-52-CBSA-1.75X1.75X0.4
无类别的
--
大陆
立即发货

52 Series Cbs Shield Assembly -
1最小包装量--
52-CBSA-1.75X1.75X0.4详情
Leader Tech 52-CBSA-1.75X1.75X0.4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
800 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 80
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
1
With integrated under voltage release
有
52-CBSA-1.75X1.75X0.4拓展信息







哦! 它是空的。