Leader Tech Inc. SG562866D-03.94-CA
- 收藏
- 对比
SG562866D-03.94-CA
1430-SG562866D-03.94-CA
RFI 和 EMI - 触头,簧片和衬垫
--
大陆
立即发货

D -SHAPE GASKET
1最小包装量--
SG562866D-03.94-CA详情
Leader Tech Inc. SG562866D-03.94-CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Leader Tech Inc.
Package
Bulk
Product Status
活跃
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 25 C
Mounting Styles
SMD/SMT
Manufacturer
LeaderTech
Brand
LeaderTech
系列
*
类型
泡沫外覆织物
子类别
Wireless & RF Integrated Circuits
工作频率
13.56 MHz
产品类别
NFC/RFID Tags & Transponders
产品类别
NFC/RFID Tags & Transponders
SG562866D-03.94-CA拓展信息
Leader Tech Inc.
Leader Tech Inc.
Leader Tech Inc.
Leader Tech Inc.
Leader Tech Inc.
Leader Tech Inc.
Leader Tech Inc.
Leader Tech Inc.
Leader Tech
Leader Tech







哦! 它是空的。