C10367_Platinum-3-M详情
LEDiL C10367_Platinum-3-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Colour front ring
Grey
With front ring
有
0个相似型号
C10367_Platinum-3-M拓展信息
C11606_Anna-50-3-S-OSL
LEDiL
C11807_Anna-40-6-W-OSL
LEDiL
CA11663_Heidi-RS-OSL
LEDiL
C11252_Strada-C2-OSL
LEDiL
CA10318"TITANUM-O-SS
LEDiL
FA10642_TINA-0-PLUS-D
LEDiL
FP11120"LISA2-O-CLIP
LEDiL
FA11205"TINA-D
LEDiL
CA11264_Heidi-D-OSL
LEDiL








哦! 它是空的。