C11415_Strada-T-DN-OSL详情
LEDiL C11415_Strada-T-DN-OSL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Number of auxiliary contacts as normally closed contact
0
0个相似型号
C11415_Strada-T-DN-OSL拓展信息
C11606_Anna-50-3-S-OSL
LEDiL
C11807_Anna-40-6-W-OSL
LEDiL
CA11663_Heidi-RS-OSL
LEDiL
C11252_Strada-C2-OSL
LEDiL
CA10318"TITANUM-O-SS
LEDiL
FA10642_TINA-0-PLUS-D
LEDiL
FP11120"LISA2-O-CLIP
LEDiL
FA11205"TINA-D
LEDiL
CA11264_Heidi-D-OSL
LEDiL








哦! 它是空的。