C16825_ELISE-70-W详情
LEDiL C16825_ELISE-70-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
Unit Weight
0.490308 oz
Factory Pack QuantityFactory Pack Quantity
15
Manufacturer
Ledil
Brand
Ledil
RoHS
Details
系列
ELISE
子类别
LED照明
频率
50/60 Hz
产品类别
LED反光罩
产品类别
LED照明反光罩
C16825_ELISE-70-W拓展信息
Ledil
Ledil
Ledil
Ledil
Ledil
Ledil
Ledil
Ledil
Ledil
Ledil








哦! 它是空的。