C17095_ALISE-70-CL详情
LEDiL C17095_ALISE-70-CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
Unit Weight
0.216229 oz
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Ledil
Brand
Ledil
RoHS
Details
Package
Tray
厂商
Ledil
Product Status
活跃
For Use With/Related Products
ALISE and ELISE Reflectors
系列
ALISE
子类别
LED照明
频率
50/60 Hz
配件类型
Clear Sublens
产品类别
LED反光罩
产品类别
LED照明反光罩
C17095_ALISE-70-CL拓展信息
LEDiL
LEDiL
LEDiL
LEDiL









哦! 它是空的。