C17097_ALISE-110-DL详情
LEDiL C17097_ALISE-110-DL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
80
Nominal voltage
240 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
2.5 - 50
Pollution degree
2
Connectable conductor cross section solid-core
2.5 - 50
Unit Weight
0.537928 oz
Factory Pack QuantityFactory Pack Quantity
6
Manufacturer
Ledil
Brand
Ledil
RoHS
Details
Package
Tray
厂商
Ledil
Product Status
活跃
For Use With/Related Products
ALISE and ELISE Reflectors
系列
ALISE
子类别
LED照明
频率
50 Hz
配件类型
Diffusing Sublens
产品类别
LED反光罩
产品类别
LED照明反光罩
C17097_ALISE-110-DL拓展信息
LEDiL
LEDiL
LEDiL
LEDiL









哦! 它是空的。