C18320_ADELIA-110-M详情
LEDiL C18320_ADELIA-110-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Snap-In
形状
Round
Package
Box
Base Product Number
C18320
厂商
Ledil
Product Status
活跃
For Use With/Related Manufacturer
Bridgelux, Cree, Lumileds, Nichia, Samsung
Lens Shape
Elliptical
系列
ADELIA
类型
Reflector
视角
18°, 20°, 21°, 22°, 24°
产品类别
Reflector
光学模式
Spot
样式/尺寸
Round, 98.81mm
C18320_ADELIA-110-M拓展信息
Ledil
Ledil
Ledil
Ledil
Ledil
Ledil
Ledil
Ledil
Ledil
Ledil








哦! 它是空的。