CA10914_STRADA-B-GD-TAPE详情
LEDiL CA10914_STRADA-B-GD-TAPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
792 - 792
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
宽度
490
长度
600
0个相似型号
CA10914_STRADA-B-GD-TAPE拓展信息
C10984_Cindy-MZEN-W
LEDiL
CA10820_STRADA-A-GD-TAPE
LEDiL
C12084"BROOKE-SCR-W
LEDiL
C11193_Tuija-3-M-DD
LEDiL
CA12164"LENA-M-BXRA
LEDiL
CA10932_FLARE-B-RE-TAPE
LEDiL
C10754_Cute-3-SS-DD
LEDiL








哦! 它是空的。